Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 25V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | 0.041ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor, Al Electrolytic, Cap 470 uF, Tol 20%,Vol-Rtg 25 VDC, Radial,8x20 mm | KEMET ESY477M025AG6AA | RS Americas |
470 U 25V |Kemet ESY477M025AG6AA | Newark Electronics |
CAP, 470UF, 25V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESY477M025AG6AA?
Additional datasheets, footprints and schematics for ESY477M025AG6AA are listed on our Part Details page. You can also find images and similar parts to ESY477M025AG6AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY477M025AG6AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY477M025AG6AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY477M025AG6AA fall under?
The ESY477M025AG6AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESY477M025AG6AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY477M025AG6AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY477M025AG6AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY477M025AG6AA have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESY477M025AG6AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY477M025AG6AA often in real-time on the comparison pages.
What if I can't find stock of ESY477M025AG6AA?
You can fill out our help required form which you can use to request a quote for ESY477M025AG6AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.