ESY227M035AH1AA KEMET Parts by KEMET

CAP 220UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESY Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
815
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range ESY Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 4000 hours @ 105°C
ESR 0.053ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitor, Alum. Electrolytic, Radial 220uF 35V 20% 10X12 | KEMET ESY227M035AH1AA | RS Americas
220 U 35V |Kemet ESY227M035AH1AA | Newark Electronics
CAP, 220UF, 35V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESY227M035AH1AA?

Additional datasheets, footprints and schematics for ESY227M035AH1AA are listed on our Part Details page. You can also find images and similar parts to ESY227M035AH1AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESY227M035AH1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY227M035AH1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESY227M035AH1AA fall under?

The ESY227M035AH1AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESY227M035AH1AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESY227M035AH1AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESY227M035AH1AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESY227M035AH1AA have stock available?

Authorised distributors including RS Americas, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESY227M035AH1AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESY227M035AH1AA often in real-time on the comparison pages.

What if I can't find stock of ESY227M035AH1AA?

You can fill out our help required form which you can use to request a quote for ESY227M035AH1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay