Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Capacitance | 1200µF |
---|---|
Voltage Rating | 6.3V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 4000 hours @ 105°C |
ESR | 0.038ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
1200Uf 6.3V |Kemet ESY128M6R3AH8AA | Newark Electronics |
CAP, 1200UF, 6.3V, ALU ELEC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ESY128M6R3AH8AA?
Additional datasheets, footprints and schematics for ESY128M6R3AH8AA are listed on our Part Details page. You can also find images and similar parts to ESY128M6R3AH8AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY128M6R3AH8AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY128M6R3AH8AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY128M6R3AH8AA fall under?
The ESY128M6R3AH8AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESY128M6R3AH8AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY128M6R3AH8AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY128M6R3AH8AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY128M6R3AH8AA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ESY128M6R3AH8AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY128M6R3AH8AA often in real-time on the comparison pages.
What if I can't find stock of ESY128M6R3AH8AA?
You can fill out our help required form which you can use to request a quote for ESY128M6R3AH8AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.