Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 50V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | 0.065ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
120 Uf 50 Vv |Kemet ESY127M050AG8EA | Newark Electronics |
CAP, 120UF, 50V, ALU ELEC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ESY127M050AG8EA?
Additional datasheets, footprints and schematics for ESY127M050AG8EA are listed on our Part Details page. You can also find images and similar parts to ESY127M050AG8EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY127M050AG8EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY127M050AG8EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY127M050AG8EA fall under?
The ESY127M050AG8EA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESY127M050AG8EA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY127M050AG8EA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY127M050AG8EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY127M050AG8EA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ESY127M050AG8EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY127M050AG8EA often in real-time on the comparison pages.
What if I can't find stock of ESY127M050AG8EA?
You can fill out our help required form which you can use to request a quote for ESY127M050AG8EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.