Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 10V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | 0.041ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
1000 10 Vv |Kemet ESY108M010AG6AA | Newark Electronics |
Capacitor, Al Electrolytic, Cap 1000 uF, Tol 20%,Vol-Rtg 10 VDC, Radial,8x11 mm | KEMET ESY108M010AG6AA | RS Americas |
CAP, 1000UF, 10V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 1000 uF, 10 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESY108M010AG6AA?
Additional datasheets, footprints and schematics for ESY108M010AG6AA are listed on our Part Details page. You can also find images and similar parts to ESY108M010AG6AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY108M010AG6AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY108M010AG6AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY108M010AG6AA fall under?
The ESY108M010AG6AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESY108M010AG6AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY108M010AG6AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY108M010AG6AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY108M010AG6AA have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ESY108M010AG6AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY108M010AG6AA often in real-time on the comparison pages.
What if I can't find stock of ESY108M010AG6AA?
You can fill out our help required form which you can use to request a quote for ESY108M010AG6AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.