ESW227M035AG4AA KEMET Parts by KEMET

CAP 220UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.16
7,890
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range ESW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 15mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 4000 hours @ 105°C
ESR 0.087ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

KEMET Radial Electrolytic Capacitor, 220uF, 77uA, 35V, 840mA | Distrelec
220 35V |Kemet ESW227M035AG4AA | Newark Electronics
CAP, 220UF, 35V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESW227M035AG4AA?

Additional datasheets, footprints and schematics for ESW227M035AG4AA are listed on our Part Details page. You can also find images and similar parts to ESW227M035AG4AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESW227M035AG4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESW227M035AG4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESW227M035AG4AA fall under?

The ESW227M035AG4AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESW227M035AG4AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESW227M035AG4AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESW227M035AG4AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESW227M035AG4AA have stock available?

Authorised distributors including Distrelec, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESW227M035AG4AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESW227M035AG4AA often in real-time on the comparison pages.

What if I can't find stock of ESW227M035AG4AA?

You can fill out our help required form which you can use to request a quote for ESW227M035AG4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay