ESW227M025AG3AA KEMET Parts by KEMET

CAP 220UF 25V ALU ELEC RADIAL

Status: Unknown
Series: ESW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.10
11,415
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 25V
Product Range ESW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 4000 hours @ 105°C
ESR 0.13ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 220Uf, 25V, Alu Elec, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 220 uF, 25 V, ± 20%, 4000 hours @ 105°C, Radial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 220 uF, 25 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESW227M025AG3AA?

Additional datasheets, footprints and schematics for ESW227M025AG3AA are listed on our Part Details page. You can also find images and similar parts to ESW227M025AG3AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESW227M025AG3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESW227M025AG3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESW227M025AG3AA fall under?

The ESW227M025AG3AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESW227M025AG3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESW227M025AG3AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESW227M025AG3AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESW227M025AG3AA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for ESW227M025AG3AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESW227M025AG3AA often in real-time on the comparison pages.

What if I can't find stock of ESW227M025AG3AA?

You can fill out our help required form which you can use to request a quote for ESW227M025AG3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay