ESW108M050AM7AA KEMET Parts by KEMET

CAP 1000UF 50V ALU ELEC RADIAL

Status: Unknown
Series: ESW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$853.52
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.99
886
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 50V
Product Range ESW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 25mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 6000 hours @ 105°C
ESR 0.025ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

KEMET Radial Electrolytic Capacitor, 1000uF, 500uA, 50V, 2.6A | Distrelec
1000 50V |Kemet ESW108M050AM7AA | Newark Electronics
CAP, 1000UF, 50V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, � 20%, 6000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESW108M050AM7AA?

Additional datasheets, footprints and schematics for ESW108M050AM7AA are listed on our Part Details page. You can also find images and similar parts to ESW108M050AM7AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESW108M050AM7AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESW108M050AM7AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESW108M050AM7AA fall under?

The ESW108M050AM7AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESW108M050AM7AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESW108M050AM7AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESW108M050AM7AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESW108M050AM7AA have stock available?

Authorised distributors including Distrelec, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESW108M050AM7AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESW108M050AM7AA often in real-time on the comparison pages.

What if I can't find stock of ESW108M050AM7AA?

You can fill out our help required form which you can use to request a quote for ESW108M050AM7AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay