Status: | Unknown |
---|---|
Series: | ESU Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 450V |
Product Range | ESU Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 25mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 12000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
33.0Uf 250V |Kemet ESU336M450AM7AA | Newark Electronics |
Capacitor Aluminum 33uF 450V 20% Radial Aluminum Cylindrical Can 7.5mm 560mA 12000hr 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ESU336M450AM7AA?
Additional datasheets, footprints and schematics for ESU336M450AM7AA are listed on our Part Details page. You can also find images and similar parts to ESU336M450AM7AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESU336M450AM7AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESU336M450AM7AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESU336M450AM7AA fall under?
The ESU336M450AM7AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESU336M450AM7AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESU336M450AM7AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESU336M450AM7AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESU336M450AM7AA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ESU336M450AM7AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESU336M450AM7AA often in real-time on the comparison pages.
What if I can't find stock of ESU336M450AM7AA?
You can fill out our help required form which you can use to request a quote for ESU336M450AM7AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.