ESU107M450AN9AA KEMET Parts by KEMET

CAP 100UF 450V ALU ELEC RADIAL

Status: Unknown
Series: ESU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$2.44
723
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.20
723
in stock
Buy Now
Logo for element14
element14
from US$1.75
723
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 450V
Product Range ESU Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 18mm
Lead Spacing 7.5mm
Height 50mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 100Uf, 450V, Alu Elec, Radial | Newark Electronics
CAP, 100UF, 450V, ALU ELEC, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESU107M450AN9AA?

Additional datasheets, footprints and schematics for ESU107M450AN9AA are listed on our Part Details page. You can also find images and similar parts to ESU107M450AN9AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESU107M450AN9AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESU107M450AN9AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESU107M450AN9AA fall under?

The ESU107M450AN9AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESU107M450AN9AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESU107M450AN9AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESU107M450AN9AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESU107M450AN9AA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ESU107M450AN9AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESU107M450AN9AA often in real-time on the comparison pages.

What if I can't find stock of ESU107M450AN9AA?

You can fill out our help required form which you can use to request a quote for ESU107M450AN9AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay