Status: | Unknown |
---|---|
Series: | ESU Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 200V |
Product Range | ESU Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 25mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 12000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitors-Radial Leaded 200V 100uF 105C 12k Hour | Rapid Electronics |
100.uf 250V |Kemet ESU107M200AM7AA | Newark Electronics |
Capacitor Aluminum 100uF 200V 20% Radial Aluminum Cylindrical Can 7.5mm 1120mA 12000hr 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ESU107M200AM7AA?
Additional datasheets, footprints and schematics for ESU107M200AM7AA are listed on our Part Details page. You can also find images and similar parts to ESU107M200AM7AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESU107M200AM7AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESU107M200AM7AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESU107M200AM7AA fall under?
The ESU107M200AM7AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESU107M200AM7AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESU107M200AM7AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESU107M200AM7AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESU107M200AM7AA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ESU107M200AM7AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESU107M200AM7AA often in real-time on the comparison pages.
What if I can't find stock of ESU107M200AM7AA?
You can fill out our help required form which you can use to request a quote for ESU107M200AM7AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.