Status: | Unknown |
---|---|
Series: | ESU Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 400V |
Product Range | ESU Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitors-Radial Leaded 400V 10uF 105C 10k Hour | Rapid Electronics |
10.0Uf 250V |Kemet ESU106M400AH4AA | Newark Electronics |
Capacitor Aluminum 10uF 400V 20% Radial Aluminum Cylindrical Can 7.5mm 180mA 10000hr 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ESU106M400AH4AA?
Additional datasheets, footprints and schematics for ESU106M400AH4AA are listed on our Part Details page. You can also find images and similar parts to ESU106M400AH4AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESU106M400AH4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESU106M400AH4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESU106M400AH4AA fall under?
The ESU106M400AH4AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESU106M400AH4AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESU106M400AH4AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESU106M400AH4AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESU106M400AH4AA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ESU106M400AH4AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESU106M400AH4AA often in real-time on the comparison pages.
What if I can't find stock of ESU106M400AH4AA?
You can fill out our help required form which you can use to request a quote for ESU106M400AH4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.