Status: | Unknown |
---|---|
Series: | Eighth Brick Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Eighth Brick Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Eighth Brick DOSA |
DC / DC Converter Mounting | Through Hole |
Width | 22.8mm |
Height | 8.5mm |
Depth | 57.9mm |
Approval Bodies | CSA UL VDE |
Approvals & Standards | CSA UL |
Isolation Voltage | 2.25kV |
Power Rating | 50W |
Isolated Board Mount Dc/Dc Converter, Eighth Brick, Dosa, Fixed, Through Hole, 50 W, 5 V, 10 A Rohs Compliant: Yes |Ge Critical Power ESTW010A0A41-HZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ESTW010A0A41-HZ?
Additional datasheets, footprints and schematics for ESTW010A0A41-HZ are listed on our Part Details page. You can also find images and similar parts to ESTW010A0A41-HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESTW010A0A41-HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESTW010A0A41-HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESTW010A0A41-HZ fall under?
The ESTW010A0A41-HZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ESTW010A0A41-HZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESTW010A0A41-HZ you can contact the distributor directly for product support, shipping queries etc.
Is the ESTW010A0A41-HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESTW010A0A41-HZ have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet Asia have stock available or on a lead time for ESTW010A0A41-HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESTW010A0A41-HZ often in real-time on the comparison pages.
What if I can't find stock of ESTW010A0A41-HZ?
You can fill out our help required form which you can use to request a quote for ESTW010A0A41-HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.