EST108M025AL3EA KEMET Parts by KEMET

CAP 1000UF 25V ALU ELEC RADIAL

Status: Unknown
Series: EST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
4,841
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 25V
Product Range EST Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 13mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR 0.046ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 1000Uf, 25V, Alu Elec, Radial | Newark Electronics
CAP ALUM 1000UF -40+105C 10000H 13 X 20 RC 1 90 ARMS RDL | Avnet America
CAP, 1000UF, 25V, ALU ELEC, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EST108M025AL3EA?

Additional datasheets, footprints and schematics for EST108M025AL3EA are listed on our Part Details page. You can also find images and similar parts to EST108M025AL3EA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EST108M025AL3EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EST108M025AL3EA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EST108M025AL3EA fall under?

The EST108M025AL3EA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to EST108M025AL3EA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EST108M025AL3EA you can contact the distributor directly for product support, shipping queries etc.

Is the EST108M025AL3EA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EST108M025AL3EA have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for EST108M025AL3EA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EST108M025AL3EA often in real-time on the comparison pages.

What if I can't find stock of EST108M025AL3EA?

You can fill out our help required form which you can use to request a quote for EST108M025AL3EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay