ESL337M025AGMAA KEMET Parts by KEMET

CAP 330UF 25V ALU ELEC RADIAL

Status: Unknown
Series: ESL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.15
4,614
in stock
Buy Now
Logo for Avnet America
Avnet America
-
7,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 25V
Product Range ESL Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR 0.061ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

KEMET Radial Electrolytic Capacitor, 330uF, 82.5uA, 25V, 965mA | Distrelec
CAP, 330UF, 25V, ALU ELEC, RADIAL | Farnell
Cap Aluminum 330uF 25V 20% Radial Aluminum Cylindrical Can 3.5mm 61m Ohm 965mA 10000 hr 105°C Bulk | Avnet America
Cap, 330Uf, 25V, Alu Elec, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESL337M025AGMAA?

Additional datasheets, footprints and schematics for ESL337M025AGMAA are listed on our Part Details page. You can also find images and similar parts to ESL337M025AGMAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESL337M025AGMAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESL337M025AGMAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESL337M025AGMAA fall under?

The ESL337M025AGMAA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESL337M025AGMAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESL337M025AGMAA you can contact the distributor directly for product support, shipping queries etc.

Is the ESL337M025AGMAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESL337M025AGMAA have stock available?

Authorised distributors including Distrelec, Farnell, Avnet America, Newark Electronics and element14 have stock available or on a lead time for ESL337M025AGMAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESL337M025AGMAA often in real-time on the comparison pages.

What if I can't find stock of ESL337M025AGMAA?

You can fill out our help required form which you can use to request a quote for ESL337M025AGMAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay