ESL227M035AG8AA KEMET Parts by KEMET

CAP 220UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
23,880
in stock
Buy Now
Logo for element14
element14
from US$0.10
23,880
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
20,293
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range ESL Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 16mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR 0.048ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 220UF, 35V, ALU ELEC, RADIAL | element14
Cap, 220Uf, 35V, Alu Elec, Radial | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESL227M035AG8AA?

Additional datasheets, footprints and schematics for ESL227M035AG8AA are listed on our Part Details page. You can also find images and similar parts to ESL227M035AG8AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESL227M035AG8AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESL227M035AG8AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESL227M035AG8AA fall under?

The ESL227M035AG8AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESL227M035AG8AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESL227M035AG8AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESL227M035AG8AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESL227M035AG8AA have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for ESL227M035AG8AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESL227M035AG8AA often in real-time on the comparison pages.

What if I can't find stock of ESL227M035AG8AA?

You can fill out our help required form which you can use to request a quote for ESL227M035AG8AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay