ESL107M050AGMAA KEMET Parts by KEMET

CAP 100UF 50V ALU ELEC RADIAL

Status: Unknown
Series: ESL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
23,111
in stock
Buy Now
Logo for element14
element14
from US$0.07
23,111
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
7,163
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 50V
Product Range ESL Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR 0.12ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 100UF, 50V, ALU ELEC, RADIAL | element14
Cap, 100Uf, 50V, Alu Elec, Radial | Newark Electronics
Cap Aluminum 100uF 50V 20% Radial Aluminum Cylindrical Can 3.5mm 120m Ohm 725mA 10000 hr 105°C Bulk | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESL107M050AGMAA?

Additional datasheets, footprints and schematics for ESL107M050AGMAA are listed on our Part Details page. You can also find images and similar parts to ESL107M050AGMAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESL107M050AGMAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESL107M050AGMAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESL107M050AGMAA fall under?

The ESL107M050AGMAA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESL107M050AGMAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESL107M050AGMAA you can contact the distributor directly for product support, shipping queries etc.

Is the ESL107M050AGMAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESL107M050AGMAA have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for ESL107M050AGMAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESL107M050AGMAA often in real-time on the comparison pages.

What if I can't find stock of ESL107M050AGMAA?

You can fill out our help required form which you can use to request a quote for ESL107M050AGMAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay