Status: | Unknown |
---|---|
Series: | ESL Series |
RoHS: | Unknown |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
25,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
25,180
in stock
|
Buy Now | |
element14
from US$0.06
|
25,180
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,360
in stock
|
Buy Now | |
Avnet America
from US$0.0426
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | ESL Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 8000 hours @ 105°C |
ESR | 0.085ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 100Uf, 35V, Alu Elec, Radial | Newark Electronics |
CAP, 100UF, 35V, ALU ELEC, RADIAL | element14 |
KEMET Radial Electrolytic Capacitor, 100uF, 35uA, 35V, 545mA | Distrelec |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 8000 hours @ 105°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 8000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESL107M035AE3AA?
Additional datasheets, footprints and schematics for ESL107M035AE3AA are listed on our Part Details page. You can also find images and similar parts to ESL107M035AE3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESL107M035AE3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESL107M035AE3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESL107M035AE3AA fall under?
The ESL107M035AE3AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESL107M035AE3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESL107M035AE3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESL107M035AE3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESL107M035AE3AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for ESL107M035AE3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESL107M035AE3AA often in real-time on the comparison pages.
What if I can't find stock of ESL107M035AE3AA?
You can fill out our help required form which you can use to request a quote for ESL107M035AE3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.