ESK477M025AH1EA KEMET Parts by KEMET

CAP 470UF 25V ALU ELEC RADIAL

Status: Unknown
Series: ESK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
6,004
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 25V
Product Range ESK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 470Uf, 25V, Alu Elec, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 470 uF, 25 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet America
CAP, 470UF, 25V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESK477M025AH1EA?

Additional datasheets, footprints and schematics for ESK477M025AH1EA are listed on our Part Details page. You can also find images and similar parts to ESK477M025AH1EA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESK477M025AH1EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK477M025AH1EA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESK477M025AH1EA fall under?

The ESK477M025AH1EA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESK477M025AH1EA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESK477M025AH1EA you can contact the distributor directly for product support, shipping queries etc.

Is the ESK477M025AH1EA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESK477M025AH1EA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ESK477M025AH1EA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESK477M025AH1EA often in real-time on the comparison pages.

What if I can't find stock of ESK477M025AH1EA?

You can fill out our help required form which you can use to request a quote for ESK477M025AH1EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay