ESK227M160AM2AA Capacitors by KEMET

CAP 220µF 160V 20%

Status: Unknown
Series: ESK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 160V
Product Range ESK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 32mm
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -25°C to +85°C

Alternative Descriptions

220 160V |Kemet ESK227M160AM2AA | Newark Electronics
CAP, 220µF, 160V, 20% | Farnell
Aluminum Electrolytic Capacitor, 220 uF, 160 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESK227M160AM2AA?

Additional datasheets, footprints and schematics for ESK227M160AM2AA are listed on our Part Details page. You can also find images and similar parts to ESK227M160AM2AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESK227M160AM2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK227M160AM2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESK227M160AM2AA fall under?

The ESK227M160AM2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESK227M160AM2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESK227M160AM2AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESK227M160AM2AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESK227M160AM2AA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESK227M160AM2AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESK227M160AM2AA often in real-time on the comparison pages.

What if I can't find stock of ESK227M160AM2AA?

You can fill out our help required form which you can use to request a quote for ESK227M160AM2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay