Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 63V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KEMET Radial Electrolytic Capacitor, 22uF, 13.9uA, 63V, 95mA | Distrelec |
22 63 Vv |Kemet ESK226M063AC3AA | Newark Electronics |
CAP, 22UF, 63V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 22 uF, 63 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESK226M063AC3AA?
Additional datasheets, footprints and schematics for ESK226M063AC3AA are listed on our Part Details page. You can also find images and similar parts to ESK226M063AC3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK226M063AC3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK226M063AC3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK226M063AC3AA fall under?
The ESK226M063AC3AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESK226M063AC3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK226M063AC3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK226M063AC3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK226M063AC3AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESK226M063AC3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK226M063AC3AA often in real-time on the comparison pages.
What if I can't find stock of ESK226M063AC3AA?
You can fill out our help required form which you can use to request a quote for ESK226M063AC3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.