Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 100V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
El-Capacitor 2,2/100 5x11 P2/2,5 Taped | Schukat Electronic |
2,2 100V |Kemet ESK225M100AC3FA | Newark Electronics |
CAP, 2.2UF, 100V, ALU ELEC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ESK225M100AC3FA?
Additional datasheets, footprints and schematics for ESK225M100AC3FA are listed on our Part Details page. You can also find images and similar parts to ESK225M100AC3FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK225M100AC3FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK225M100AC3FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK225M100AC3FA fall under?
The ESK225M100AC3FA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESK225M100AC3FA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK225M100AC3FA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK225M100AC3FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK225M100AC3FA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for ESK225M100AC3FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK225M100AC3FA often in real-time on the comparison pages.
What if I can't find stock of ESK225M100AC3FA?
You can fill out our help required form which you can use to request a quote for ESK225M100AC3FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.