Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 25V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet America |
CAP, ALU ELEC, 1000UF, 25V, RADIAL | element14 |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESK108M025AH4EA?
Additional datasheets, footprints and schematics for ESK108M025AH4EA are listed on our Part Details page. You can also find images and similar parts to ESK108M025AH4EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK108M025AH4EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK108M025AH4EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK108M025AH4EA fall under?
The ESK108M025AH4EA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESK108M025AH4EA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK108M025AH4EA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK108M025AH4EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK108M025AH4EA have stock available?
Authorised distributors including TTI Europe, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for ESK108M025AH4EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK108M025AH4EA often in real-time on the comparison pages.
What if I can't find stock of ESK108M025AH4EA?
You can fill out our help required form which you can use to request a quote for ESK108M025AH4EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.