Status: | Unknown |
---|---|
Series: | ESK Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 63V |
Product Range | ESK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
100 63 Vv |Kemet ESK107M063AH1EA | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet America |
CAP, 100UF, 63V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESK107M063AH1EA?
Additional datasheets, footprints and schematics for ESK107M063AH1EA are listed on our Part Details page. You can also find images and similar parts to ESK107M063AH1EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESK107M063AH1EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESK107M063AH1EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESK107M063AH1EA fall under?
The ESK107M063AH1EA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESK107M063AH1EA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESK107M063AH1EA you can contact the distributor directly for product support, shipping queries etc.
Is the ESK107M063AH1EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESK107M063AH1EA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ESK107M063AH1EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESK107M063AH1EA often in real-time on the comparison pages.
What if I can't find stock of ESK107M063AH1EA?
You can fill out our help required form which you can use to request a quote for ESK107M063AH1EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.