ESH477M025AG4DA KEMET Parts by KEMET

CAP 470UF 25V ALU ELEC RADIAL

Status: Unknown
Series: ESH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 25V
Product Range ESH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 15mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

470 U 25V |Kemet ESH477M025AG4DA | Newark Electronics
CAP, 470UF, 25V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESH477M025AG4DA?

Additional datasheets, footprints and schematics for ESH477M025AG4DA are listed on our Part Details page. You can also find images and similar parts to ESH477M025AG4DA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESH477M025AG4DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH477M025AG4DA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESH477M025AG4DA fall under?

The ESH477M025AG4DA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESH477M025AG4DA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESH477M025AG4DA you can contact the distributor directly for product support, shipping queries etc.

Is the ESH477M025AG4DA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESH477M025AG4DA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESH477M025AG4DA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESH477M025AG4DA often in real-time on the comparison pages.

What if I can't find stock of ESH477M025AG4DA?

You can fill out our help required form which you can use to request a quote for ESH477M025AG4DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay