Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 35V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 220Uf, 35V, Alu Elec, Radial | Newark Electronics |
CAP, 220UF, 35V, ALU ELEC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ESH227M035AH9AA?
Additional datasheets, footprints and schematics for ESH227M035AH9AA are listed on our Part Details page. You can also find images and similar parts to ESH227M035AH9AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH227M035AH9AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH227M035AH9AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH227M035AH9AA fall under?
The ESH227M035AH9AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESH227M035AH9AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH227M035AH9AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH227M035AH9AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH227M035AH9AA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ESH227M035AH9AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH227M035AH9AA often in real-time on the comparison pages.
What if I can't find stock of ESH227M035AH9AA?
You can fill out our help required form which you can use to request a quote for ESH227M035AH9AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.