Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 50V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 32mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -25°C to +105°C |
1500 U Vdcv |Kemet ESH158M050AM2AA | Newark Electronics |
CAP, 1500µF, 50V, 20%, REEL | Farnell |
Where can I find additional details, specifications and documents for a ESH158M050AM2AA?
Additional datasheets, footprints and schematics for ESH158M050AM2AA are listed on our Part Details page. You can also find images and similar parts to ESH158M050AM2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH158M050AM2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH158M050AM2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH158M050AM2AA fall under?
The ESH158M050AM2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESH158M050AM2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH158M050AM2AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH158M050AM2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH158M050AM2AA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ESH158M050AM2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH158M050AM2AA often in real-time on the comparison pages.
What if I can't find stock of ESH158M050AM2AA?
You can fill out our help required form which you can use to request a quote for ESH158M050AM2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.