Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 25V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KEMET Radial Electrolytic Capacitor, 1000uF, 250uA, 25V, 740mA | Distrelec |
Cap, 1000Uf, 25V, Alu Elec, Radial | Newark Electronics |
CAP, 1000UF, 25V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESH108M025AH4AA?
Additional datasheets, footprints and schematics for ESH108M025AH4AA are listed on our Part Details page. You can also find images and similar parts to ESH108M025AH4AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH108M025AH4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH108M025AH4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH108M025AH4AA fall under?
The ESH108M025AH4AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESH108M025AH4AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH108M025AH4AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH108M025AH4AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH108M025AH4AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESH108M025AH4AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH108M025AH4AA often in real-time on the comparison pages.
What if I can't find stock of ESH108M025AH4AA?
You can fill out our help required form which you can use to request a quote for ESH108M025AH4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.