ESH107M450AN2AA KEMET Parts by KEMET

CAP 100UF 450V ALU ELEC RADIAL

Status: Unknown
Series: ESH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
1,943
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 450V
Product Range ESH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 18mm
Lead Spacing 7.5mm
Height 36mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 100Uf, 450V, Alu Elec, Radial | Newark Electronics
CAP, 100UF, 450V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 100 uF, 450 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESH107M450AN2AA?

Additional datasheets, footprints and schematics for ESH107M450AN2AA are listed on our Part Details page. You can also find images and similar parts to ESH107M450AN2AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESH107M450AN2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH107M450AN2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESH107M450AN2AA fall under?

The ESH107M450AN2AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESH107M450AN2AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESH107M450AN2AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESH107M450AN2AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESH107M450AN2AA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESH107M450AN2AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESH107M450AN2AA often in real-time on the comparison pages.

What if I can't find stock of ESH107M450AN2AA?

You can fill out our help required form which you can use to request a quote for ESH107M450AN2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay