Status: | Unknown |
---|---|
Series: | ESG Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 250V |
Product Range | ESG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor, Alum. Electrolytic, Radial 22uF 250V 20% 13X20 | KEMET ESG226M250AL3AA | RS Americas |
22 U 250V |Kemet ESG226M250AL3AA | Newark Electronics |
CAP, 22UF, 250V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 22 uF, 250 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESG226M250AL3AA?
Additional datasheets, footprints and schematics for ESG226M250AL3AA are listed on our Part Details page. You can also find images and similar parts to ESG226M250AL3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESG226M250AL3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESG226M250AL3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESG226M250AL3AA fall under?
The ESG226M250AL3AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESG226M250AL3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESG226M250AL3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESG226M250AL3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESG226M250AL3AA have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESG226M250AL3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESG226M250AL3AA often in real-time on the comparison pages.
What if I can't find stock of ESG226M250AL3AA?
You can fill out our help required form which you can use to request a quote for ESG226M250AL3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.