Status: | Unknown |
---|---|
Series: | ESG Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 500V |
Product Range | ESG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 22mm |
Lead Spacing | 10mm |
Height | 45mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 150Uf, 500V, Alu Elec, Radial | Newark Electronics |
CAP, 150UF, 500V, ALU ELEC, RADIAL | element14 |
Where can I find additional details, specifications and documents for a ESG157M500AQ5AA?
Additional datasheets, footprints and schematics for ESG157M500AQ5AA are listed on our Part Details page. You can also find images and similar parts to ESG157M500AQ5AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESG157M500AQ5AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESG157M500AQ5AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESG157M500AQ5AA fall under?
The ESG157M500AQ5AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESG157M500AQ5AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESG157M500AQ5AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESG157M500AQ5AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESG157M500AQ5AA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ESG157M500AQ5AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESG157M500AQ5AA often in real-time on the comparison pages.
What if I can't find stock of ESG157M500AQ5AA?
You can fill out our help required form which you can use to request a quote for ESG157M500AQ5AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.