ESG106M450AL3AA KEMET Parts by KEMET

CAP 10UF 450V ALU ELEC RADIAL

Status: Unknown
Series: ESG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 450V
Product Range ESG Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 13mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

10 U 450V |Kemet ESG106M450AL3AA | Newark Electronics
CAP, 10UF, 450V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 10 uF, 450 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESG106M450AL3AA?

Additional datasheets, footprints and schematics for ESG106M450AL3AA are listed on our Part Details page. You can also find images and similar parts to ESG106M450AL3AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESG106M450AL3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESG106M450AL3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESG106M450AL3AA fall under?

The ESG106M450AL3AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESG106M450AL3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESG106M450AL3AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESG106M450AL3AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESG106M450AL3AA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESG106M450AL3AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESG106M450AL3AA often in real-time on the comparison pages.

What if I can't find stock of ESG106M450AL3AA?

You can fill out our help required form which you can use to request a quote for ESG106M450AL3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay