Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Voltage Rating | 230VAC |
---|---|
Current Rating | 16A |
Filter Type | General Purpose |
RoHS Compliant | Yes |
Inrush Current Limiter, IP 65, 115/230Vim 13A, US safety plug | Block USA ESG 5 | RS Americas |
Filter, General Purpose, 16A, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a ESG 5?
Additional datasheets, footprints and schematics for ESG 5 are listed on our Part Details page. You can also find images and similar parts to ESG 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESG 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESG 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESG 5 fall under?
The ESG 5 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to ESG 5 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESG 5 you can contact the distributor directly for product support, shipping queries etc.
Is the ESG 5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ESG 5 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ESG 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESG 5 often in real-time on the comparison pages.
What if I can't find stock of ESG 5?
You can fill out our help required form which you can use to request a quote for ESG 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.