Status: | Unknown |
---|---|
Series: | ESD-R-SR Series |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
No stock
|
Buy Now | |
Distrelec
from US$5.17
|
147
in stock
|
Buy Now | |
Rapid Electronics
from US$8.50
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
-
|
Buy Now | |
Avnet America
from US$6.31
|
-
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now |
Outer Diameter | 39.5mm |
---|---|
Length | 14mm |
Inner Diameter | 18mm |
Frequency Min | - |
Frequency Max | 10MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R-SR Series |
SVHC | No SVHC (27-Jun-2018) |
KEMET Ferrite Toroidal Core 18mm 10MHz | Distrelec |
Ferrite Toroids/Ferrite Rings 39.5x18x14mm 150kHz | Rapid Electronics |
FERRITE CORE, 18 X 39.5 X 14MM | Farnell |
Ferrite Core, 10Mhz, 18X39.5X14Mm | Newark Electronics |
Ferrite Core, Cylindrical, 14 mm Length, 18 mm ID, 39.5 mm OD | Avnet America |
FERRITE CORE, 10MHZ, 18X39.5X14MM | element14 |
Where can I find additional details, specifications and documents for a ESD-R-38SR-P?
Additional datasheets, footprints and schematics for ESD-R-38SR-P are listed on our Part Details page. You can also find images and similar parts to ESD-R-38SR-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-38SR-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-38SR-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-38SR-P fall under?
The ESD-R-38SR-P is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-38SR-P when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-38SR-P you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-38SR-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-38SR-P have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for ESD-R-38SR-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-38SR-P often in real-time on the comparison pages.
What if I can't find stock of ESD-R-38SR-P?
You can fill out our help required form which you can use to request a quote for ESD-R-38SR-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.