Status: | Unknown |
---|---|
Series: | ESD-R-H Series |
RoHS: | Unknown |
Prices starting from US$3.63
Outer Diameter | 42mm |
---|---|
Length | 17mm |
Inner Diameter | 16.7mm |
Frequency Min | - |
Frequency Max | 10MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R-H Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Toroids/Ferrite Rings 42x16.7x17mm 10MHz | Rapid Electronics |
Ferrite Core, 10Mhz, 16.7X42X17Mm | Newark Electronics |
FERRITE CORE, 10MHZ, 16.7X42X17MM | element14 |
KEMET Ferrite Toroidal Core Mn-Zn 16.7mm 10MHz | Distrelec |
Ferrite Core, Cylindrical, 17 mm Length, 16.7 mm ID, 42 mm OD | Avnet America |
Where can I find additional details, specifications and documents for a ESD-R-38M-H?
Additional datasheets, footprints and schematics for ESD-R-38M-H are listed on our Part Details page. You can also find images and similar parts to ESD-R-38M-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-38M-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-38M-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-38M-H fall under?
The ESD-R-38M-H is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-38M-H when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-38M-H you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-38M-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-38M-H have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ESD-R-38M-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-38M-H often in real-time on the comparison pages.
What if I can't find stock of ESD-R-38M-H?
You can fill out our help required form which you can use to request a quote for ESD-R-38M-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.