Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
518
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
518
in stock
|
Buy Now | |
element14
from US$1.01
|
518
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
296
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 28mm |
---|---|
Length | 13mm |
Inner Diameter | 16mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 28mm |
Ferrite Core, Toroidal, 16Mm X 13Mm | Newark Electronics |
FERRITE CORE, TOROIDAL, 16MM X 13MM | element14 |
Ferrite Core, Cylindrical, 13 mm Length, 16 mm ID, 28 mm OD | Avnet America |
Ferrite Ring, For Consumer Electronics,28 Dia.x13mm, Apertures: 1,Diameter 16mm | KEMET ESD-R-28C | RS Americas |
FERRITE RING 16MM | TTI Europe |
Where can I find additional details, specifications and documents for a ESD-R-28C?
Additional datasheets, footprints and schematics for ESD-R-28C are listed on our Part Details page. You can also find images and similar parts to ESD-R-28C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-28C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-28C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-28C fall under?
The ESD-R-28C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-28C when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-28C you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-28C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-28C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for ESD-R-28C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-28C often in real-time on the comparison pages.
What if I can't find stock of ESD-R-28C?
You can fill out our help required form which you can use to request a quote for ESD-R-28C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.