ESD-R-26S Fuses & Circuit Protection by KEMET

FERRITE CORE TOROIDAL 13MM X 28.5MM

Status: Unknown
Series: ESD-R Series Toroidal Cores
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.67
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.33
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Diameter 26mm
Length 28.5mm
Inner Diameter 13mm
Frequency Min -
Frequency Max 300MHz
Impedance @ 100MHz -
Product Range ESD-R Series Toroidal Cores
SVHC No SVHC (15-Jan-2018)
External Diameter 26mm

Alternative Descriptions

V |Kemet ESD-R-26S | Newark Electronics
Ferrite Core, Cylindrical, 28.5 mm Length, 13 mm ID, 26 mm OD | Avnet America
Ferrite Ring Toroid Core, For: Consumer Electronics, 26 x 13 x 28.5mm | KEMET ESD-R-26S | RS Americas
FERRITE CORE, TOROIDAL, 13MM X 28.5MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD-R-26S?

Additional datasheets, footprints and schematics for ESD-R-26S are listed on our Part Details page. You can also find images and similar parts to ESD-R-26S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD-R-26S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-26S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD-R-26S fall under?

The ESD-R-26S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to ESD-R-26S when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-26S you can contact the distributor directly for product support, shipping queries etc.

Is the ESD-R-26S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESD-R-26S have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ESD-R-26S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD-R-26S often in real-time on the comparison pages.

What if I can't find stock of ESD-R-26S?

You can fill out our help required form which you can use to request a quote for ESD-R-26S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay