Status: | Unknown |
---|---|
Series: | ESD-FPD Series Split Cores |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
592
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
1,469
in stock
|
Buy Now | |
element14
from US$3.01
|
200
in stock
|
Buy Now | |
Farnell
from US$3.09
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$5.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | 25.4mm x 2.6mm |
Product Range | ESD-FPD Series Split Cores |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Cores&Accessories | Rapid Electronics |
Ferrite EMI Split Core 37x25.4-12.7mm | RS |
FERRITE CORE, SPLIT, 25.4MM | element14 |
Core: ferrite | Transfer Multisort Elektronik |
Ferrite Core, Split, 25.4Mm Rohs Compliant: Yes |Kemet ESD-FPD-16-1 | Newark Electronics |
Split Core Ferrite, 25.4 mm, 300 MHz | Avnet America |
Ferrite EMI Split Core 37x25.4-12.7mm | KEMET ESD-FPD-16-1 | RS Americas |
Where can I find additional details, specifications and documents for a ESD-FPD-16-1?
Additional datasheets, footprints and schematics for ESD-FPD-16-1 are listed on our Part Details page. You can also find images and similar parts to ESD-FPD-16-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-FPD-16-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-FPD-16-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-FPD-16-1 fall under?
The ESD-FPD-16-1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-FPD-16-1 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-FPD-16-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-FPD-16-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-FPD-16-1 have stock available?
Authorised distributors including Rapid Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ESD-FPD-16-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-FPD-16-1 often in real-time on the comparison pages.
What if I can't find stock of ESD-FPD-16-1?
You can fill out our help required form which you can use to request a quote for ESD-FPD-16-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.