Status: | Active |
---|---|
Series: | ESDA6V1-5SC6 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,941
in stock
|
Buy Now | |
element14
from US$0.26
|
14,941
in stock
|
Buy Now | |
Farnell
from US$0.24
|
14,941
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,352
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
5 Unidirectional Transil Functions |
Breakdown voltage: VBR= 6.1V min. |
Low leakage current: IR max. < 1µA |
Product Specifications |
---|
DS3671 TRANSIL ARRAY FOR ESD PROTECTION |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Transil Array Unidirectional Esd Protection Sot23-6 | Newark Electronics |
TRANSIL ARRAY UNI ESD PROT SOT23-6 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
Unidirection 5-way ESD array ESDA6V15SC6 | RS |
ESD Suppressor TVS Diode Arrays Quint Common Anode Uni-Dir �20kV@Air Gap/�15kV@Contact Disc 6-Pin SOT-23 T/R | EBV Elektronik |
ESDA Series 5 Channel 6.1 V 50 pF SMT Uni-Directional TransilÔ Array - SOT-23-6 | Future Electronics |
ESD Suppressor TVS Diode Arrays Quint Common Anode Uni-Dir ±20kV@Air Gap/±15kV@Contact Disc 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ESDA6V1-5SC6?
Additional datasheets, footprints and schematics for ESDA6V1-5SC6 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1-5SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1-5SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1-5SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1-5SC6 fall under?
The ESDA6V1-5SC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1-5SC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1-5SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1-5SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1-5SC6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for ESDA6V1-5SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1-5SC6 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1-5SC6?
You can fill out our help required form which you can use to request a quote for ESDA6V1-5SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.