Status: | Active |
---|---|
Series: | ESD5Z |
RoHS: | Compliant |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0144
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
16,881
in stock
|
Buy Now | |
element14
from US$0.0198
|
16,345
in stock
|
Buy Now | |
Farnell
from US$0.0191
|
16,345
in stock
|
Buy Now | |
RS
from US$0.0275
|
12,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,466
in stock
|
Buy Now | |
Chip One Stop
from US$0.0207
|
520
in stock
|
Buy Now | |
Avnet America
from US$0.0138
|
-
|
Buy Now | |
RS Americas
from US$0.0270
|
-
|
Buy Now | |
Avnet Asia
from US$0.0151
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEC61000-4-2 up to +/- 30 kV contact |
8x20 us pulse up to 240W |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
General ESD protection for handheld devices |
End Products |
---|
TVS protection for charger line and battery contacts in handheld products |
Description | ESD5Z, 2.5 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 145 |
V(BR) Min (V) | 4 |
VRWM Max (V) | 2.5 |
IR Max (µA) | 6 |
PPK Max (W) | 120 |
Package Type | SOD-523-2 |
Tvs Diode, 240W, 2.5V, Sod-523 | Newark Electronics |
TVS DIODE, 120W, 2.5V, UNIDIR, SOD-523 | element14 |
TVS/ESD Protection 2.5V 240W SOD523 | RS |
ESD5Z Series 4 V 145 pF 2.5 Vrwm TVS and ESD Protection Diodes - SOD-523 | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS ±30KV 2-Pin SOD-523 T/R | Avnet America |
ESD5Z2.5T1G, Uni-Directional TVS Diode, 120W, 2-Pin SOD-523 | ON Semiconductor ESD5Z2.5T1G | RS Americas |
onsemi ESD Protection Diode, SOD-523, 30kV | Distrelec |
ESD Suppressor TVS �30KV 2-Pin SOD-523 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD5Z2.5T1G?
Additional datasheets, footprints and schematics for ESD5Z2.5T1G are listed on our Part Details page. You can also find images and similar parts to ESD5Z2.5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD5Z2.5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD5Z2.5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD5Z2.5T1G fall under?
The ESD5Z2.5T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD5Z2.5T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD5Z2.5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD5Z2.5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD5Z2.5T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ESD5Z2.5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD5Z2.5T1G often in real-time on the comparison pages.
What if I can't find stock of ESD5Z2.5T1G?
You can fill out our help required form which you can use to request a quote for ESD5Z2.5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.