Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Outer Diameter | 25mm |
---|---|
Length | 12mm |
Inner Diameter | 15mm |
Frequency Min | - |
Frequency Max | 100MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 25mm |
V |Kemet ESD-R-25S | Newark Electronics |
Ferrite Core, Cylindrical, 12 mm Length, 15 mm ID, 25 mm OD | Avnet America |
Ferrite Ring, For Consumer Electronics,25 Dia.x12mm, Apertures: 1,Diameter 15mm | KEMET ESD-R-25S | RS Americas |
Where can I find additional details, specifications and documents for a ESD-R-25S?
Additional datasheets, footprints and schematics for ESD-R-25S are listed on our Part Details page. You can also find images and similar parts to ESD-R-25S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-25S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-25S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-25S fall under?
The ESD-R-25S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-25S when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-25S you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-25S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-25S have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ESD-R-25S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-25S often in real-time on the comparison pages.
What if I can't find stock of ESD-R-25S?
You can fill out our help required form which you can use to request a quote for ESD-R-25S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.