Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
84
in stock
|
Buy Now | |
element14
from US$0.16
|
84
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 9.5mm |
---|---|
Length | 10mm |
Inner Diameter | 5mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 9.5mm |
FERRITE CORE, TOROIDAL, 5MM X 10MM | element14 |
KEMET Ferrite Core 190Ohm @ 300MHz | Distrelec |
V |Kemet ESD-R-10D | Newark Electronics |
Ferrite Core, Cylindrical, 10 mm Length, 5 mm ID, 9.5 mm OD | Avnet America |
Ferrite Ring Toroid Core, For: General Electronics, 9.5 x 5 x 10mm | KEMET ESD-R-10D | RS Americas |
TOROID CORE EMI 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a ESD-R-10D?
Additional datasheets, footprints and schematics for ESD-R-10D are listed on our Part Details page. You can also find images and similar parts to ESD-R-10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-10D fall under?
The ESD-R-10D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-10D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-10D you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-10D have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for ESD-R-10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-10D often in real-time on the comparison pages.
What if I can't find stock of ESD-R-10D?
You can fill out our help required form which you can use to request a quote for ESD-R-10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.