Status: | Unknown |
---|---|
Series: | ESC Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Distrelec
from US$0.94
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3300µF |
---|---|
Voltage Rating | 25V |
Product Range | ESC Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 36mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | 0.019ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KEMET Alu Lytic Cap Radial Leaded 3300 U 25V | Distrelec |
Radial Leaded ESC Aluminum Aluminum | Rapid Electronics |
3300 U 25V |Kemet ESC338M025AM3AA | Newark Electronics |
Aluminum Electrolytic Capacitor, 3300 uF, 25 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America |
CAP, 3300UF, 25V, ALU ELEC, RADIAL | Farnell |
Aluminum Electrolytic Capacitor, 3300 uF, 25 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESC338M025AM3AA?
Additional datasheets, footprints and schematics for ESC338M025AM3AA are listed on our Part Details page. You can also find images and similar parts to ESC338M025AM3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESC338M025AM3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC338M025AM3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESC338M025AM3AA fall under?
The ESC338M025AM3AA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ESC338M025AM3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESC338M025AM3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESC338M025AM3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESC338M025AM3AA have stock available?
Authorised distributors including Distrelec, Rapid Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for ESC338M025AM3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESC338M025AM3AA often in real-time on the comparison pages.
What if I can't find stock of ESC338M025AM3AA?
You can fill out our help required form which you can use to request a quote for ESC338M025AM3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.