ESC337M025AG6AA KEMET Parts by KEMET

CAP 330UF 25V ALU ELEC RADIAL

Status: Unknown
Series: ESC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 25V
Product Range ESC Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR 0.069ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

330 U 25V |Kemet ESC337M025AG6AA | Newark Electronics
Capacitor | RS Americas
CAP, 330UF, 25V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 330 uF, 25 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESC337M025AG6AA?

Additional datasheets, footprints and schematics for ESC337M025AG6AA are listed on our Part Details page. You can also find images and similar parts to ESC337M025AG6AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESC337M025AG6AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC337M025AG6AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESC337M025AG6AA fall under?

The ESC337M025AG6AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESC337M025AG6AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESC337M025AG6AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESC337M025AG6AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESC337M025AG6AA have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ESC337M025AG6AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESC337M025AG6AA often in real-time on the comparison pages.

What if I can't find stock of ESC337M025AG6AA?

You can fill out our help required form which you can use to request a quote for ESC337M025AG6AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay