ESC227M035AH1EA KEMET Parts by KEMET

CAP 220UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
14,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range ESC Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR 0.069ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

220 35 Vv |Kemet ESC227M035AH1EA | Newark Electronics
CAP, 220UF, 35V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESC227M035AH1EA?

Additional datasheets, footprints and schematics for ESC227M035AH1EA are listed on our Part Details page. You can also find images and similar parts to ESC227M035AH1EA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESC227M035AH1EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC227M035AH1EA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESC227M035AH1EA fall under?

The ESC227M035AH1EA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESC227M035AH1EA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESC227M035AH1EA you can contact the distributor directly for product support, shipping queries etc.

Is the ESC227M035AH1EA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESC227M035AH1EA have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESC227M035AH1EA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESC227M035AH1EA often in real-time on the comparison pages.

What if I can't find stock of ESC227M035AH1EA?

You can fill out our help required form which you can use to request a quote for ESC227M035AH1EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay