ESC226M035AC3AA KEMET Parts by KEMET

CAP 22UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
9,025
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range ESC Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR 0.6ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

KEMET Radial Electrolytic Capacitor, 22uF, 7.7uA, 35V, 190mA | Distrelec
22 U 35V |Kemet ESC226M035AC3AA | Newark Electronics
CAP, 22UF, 35V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 22 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESC226M035AC3AA?

Additional datasheets, footprints and schematics for ESC226M035AC3AA are listed on our Part Details page. You can also find images and similar parts to ESC226M035AC3AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESC226M035AC3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC226M035AC3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESC226M035AC3AA fall under?

The ESC226M035AC3AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESC226M035AC3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESC226M035AC3AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESC226M035AC3AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESC226M035AC3AA have stock available?

Authorised distributors including Distrelec, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESC226M035AC3AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESC226M035AC3AA often in real-time on the comparison pages.

What if I can't find stock of ESC226M035AC3AA?

You can fill out our help required form which you can use to request a quote for ESC226M035AC3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay