ESC108M035AL4AA KEMET Parts by KEMET

CAP 1000UF 35V ALU ELEC RADIAL

Status: Unknown
Series: ESC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
3,162
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 35V
Product Range ESC Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 13mm
Lead Spacing 5mm
Height 25mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 3000 hours @ 105°C
ESR 0.029ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 1000Uf, 35V, Alu Elec, Radial | Newark Electronics
CAP, 1000UF, 35V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESC108M035AL4AA?

Additional datasheets, footprints and schematics for ESC108M035AL4AA are listed on our Part Details page. You can also find images and similar parts to ESC108M035AL4AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESC108M035AL4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC108M035AL4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESC108M035AL4AA fall under?

The ESC108M035AL4AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESC108M035AL4AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESC108M035AL4AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESC108M035AL4AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESC108M035AL4AA have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ESC108M035AL4AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESC108M035AL4AA often in real-time on the comparison pages.

What if I can't find stock of ESC108M035AL4AA?

You can fill out our help required form which you can use to request a quote for ESC108M035AL4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay