ESC107M016AC3AA KEMET Parts by KEMET

CAP 100UF 16V ALU ELEC RADIAL

Status: Unknown
Series: ESC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0240

Distributor Stock
Logo for Farnell
Farnell
from US$0.0438
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0240
1,542
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0444
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Product Range ESC Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR 0.37ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitor | RS Americas
100 U 16V |Kemet ESC107M016AC3AA | Newark Electronics
Aluminum Electrolytic Capacitor, 100 uF, 16 V, ± 20%, 2000 hours @ 105°C, Radial Leaded | Avnet America
CAP, 100UF, 16V, ALU ELEC, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESC107M016AC3AA?

Additional datasheets, footprints and schematics for ESC107M016AC3AA are listed on our Part Details page. You can also find images and similar parts to ESC107M016AC3AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESC107M016AC3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC107M016AC3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESC107M016AC3AA fall under?

The ESC107M016AC3AA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ESC107M016AC3AA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESC107M016AC3AA you can contact the distributor directly for product support, shipping queries etc.

Is the ESC107M016AC3AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESC107M016AC3AA have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ESC107M016AC3AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESC107M016AC3AA often in real-time on the comparison pages.

What if I can't find stock of ESC107M016AC3AA?

You can fill out our help required form which you can use to request a quote for ESC107M016AC3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay