Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,610
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
50,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
49,143
in stock
|
Buy Now | |
element14
from US$0.15
|
29,729
in stock
|
Buy Now | |
Farnell
from US$0.13
|
29,729
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
2,844
in stock
|
Buy Now | |
Conrad
from US$0.53
|
2,347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,584
in stock
|
Buy Now | |
Avnet Silica
-
|
99,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Easy pick and place. |
Low profile package. |
Built-in strain relief. |
Superfast recovery times for highefficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES3J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 45 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 100 |
IR Max (mA) | 10 |
Package Type | SMC |
Diode Switching 600V 3A DO214AB | RS |
ES3J Series 3 A 600 V 35 ns Surface Mount Fast Recovery Rectifier - DO-214AB | Future Electronics |
onsemi Rectifier Diode 600V 3A 45ns DO-214AB | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 3A 2-Pin DO-214AB T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 3A, 600V, Do-214Ab | Newark Electronics |
RECTIFIER, SINGLE, 3A, 600V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a ES3J?
Additional datasheets, footprints and schematics for ES3J are listed on our Part Details page. You can also find images and similar parts to ES3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3J fall under?
The ES3J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES3J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3J you can contact the distributor directly for product support, shipping queries etc.
Is the ES3J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES3J have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ES3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3J often in real-time on the comparison pages.
What if I can't find stock of ES3J?
You can fill out our help required form which you can use to request a quote for ES3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.