Status: | Unknown |
---|---|
Series: | ES3G Series |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
2,835
in stock
|
Buy Now | |
element14
from US$0.14
|
10,647
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
7,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,440
in stock
|
Buy Now | |
Conrad
from US$0.56
|
1,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
434
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES3G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Current Ir Max | 10µA |
Diode Type | Fast Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Forward Current If Max | 3A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 3A |
Reverse Recovery Time trr Typ | 35ns |
Reverse Voltage Vr Max | 1.3V |
Termination Type | Surface Mount Device |
Weight | 0.00025kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 3A, 400V, DO-214AB | element14 |
Rectifier, Single, 3A, 400V, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a ES3G?
Additional datasheets, footprints and schematics for ES3G are listed on our Part Details page. You can also find images and similar parts to ES3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3G fall under?
The ES3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3G you can contact the distributor directly for product support, shipping queries etc.
Is the ES3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3G have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for ES3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3G often in real-time on the comparison pages.
What if I can't find stock of ES3G?
You can fill out our help required form which you can use to request a quote for ES3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.